Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER103J

Description
FIXED IND 10MH 25MA 150 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 10MH 25MA 150 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC2220ER103JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER103JCT-ND
Fixed Inductors 541-IMC2220ER103JCT-ND
FIXED IND 10MH 25MA 150 OHM SMD

FIXED IND 10MH 25MA 150 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC2220ER103JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10MH 25MA 150 OHM SMD

FIXED IND 10MH 25MA 150 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC2220ER103JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER103JTR-ND
Fixed Inductors 541-IMC2220ER103JTR-ND
10mH Unshielded Inductor 25mA 150Ohm Max 2220 (5650 Metric)

10mH Unshielded Inductor 25mA 150Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IMC2220ER103JCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details