Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV150K

Description
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV150K-ND
Fixed Inductors IMC1812RV150K-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 10% 1812 15¦H 200mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max - IMC1812RV150K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 10% 1812 15¦H 200mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max
IMC1812RV150K
INDUCTOR WW 15UH 10% 1812 15¦H 200mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max IMC1812RV150K
INDUCTOR WW 15UH 10% 1812 15¦H 200mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 10% 1812 15¦H 200mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV150K-ND IMC1812RV150K
Product Name Fixed Inductors INDUCTOR WW 15UH 10% 1812 15¦H 200mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details