Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER8R2K

Description
FIXED IND 8.2UH 750MA 180 MOHM
Request a Quote Datasheet
Description
FIXED IND 8.2UH 750MA 180 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC2220ER8R2KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER8R2KCT-ND
Fixed Inductors 541-IMC2220ER8R2KCT-ND
FIXED IND 8.2UH 750MA 180 MOHM

FIXED IND 8.2UH 750MA 180 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IMC2220ER8R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER8R2KTR-ND
Fixed Inductors 541-IMC2220ER8R2KTR-ND
8.2µH Unshielded Inductor 750mA 180mOhm Max 2220 (5650 Metric)

8.2µH Unshielded Inductor 750mA 180mOhm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IMC2220ER8R2KCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details