Vishay Intertechnology, Inc. Fixed Inductors IMS05EB182J

Description
1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB182J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB182J-ND
Fixed Inductors IMS05EB182J-ND
1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial

1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB182J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers