Vishay Intertechnology, Inc. Fixed Inductors IMS05EB2R7K

Description
2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1535-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1535-ND
Fixed Inductors 541-1535-ND
2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial

2.7µH Shielded Molded Inductor 535mA 280mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1535-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details