Vishay Intertechnology, Inc. Fixed Inductors IMS05ER562K

Description
5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial
Request a Quote Datasheet
Description
5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER562K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER562K-ND
Fixed Inductors IMS05ER562K-ND
5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial

5.6mH Shielded Molded Inductor 28mA 98.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER562K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers