Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQR18M

Description
180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR18M-ND
Fixed Inductors IMC1812RQR18M-ND
180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR18M
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR18M
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQR18M-ND IMC1812RQR18M
Product Name Fixed Inductors INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers