Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQR22J

Description
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQR22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR22J-ND
Fixed Inductors IMC1812RQR22J-ND
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 5% 1812 220nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR22J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 5% 1812 220nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR22J
INDUCTOR WW 220NH 5% 1812 220nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR22J
INDUCTOR WW 220NH 5% 1812 220nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 5% 1812 220nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQR22J-ND IMC1812RQR22J
Product Name Fixed Inductors INDUCTOR WW 220NH 5% 1812 220nH 450mA - - Non-Magnetic Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details