Vishay Intertechnology, Inc. Fixed Inductors IMC1812RVR12K

Description
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RVR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RVR12K-ND
Fixed Inductors IMC1812RVR12K-ND
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RVR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RVR12K
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RVR12K
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RVR12K-ND IMC1812RVR12K
Product Name Fixed Inductors INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details