Vishay Intertechnology, Inc. INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ470J

Description
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ470J
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ470J
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ470J-ND
Fixed Inductors IMC1812RQ470J-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ470J IMC1812RQ470J-ND
Product Name INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 140 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details