Vishay Intertechnology, Inc. INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ18NM

Description
INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ18NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ18NM
INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ18NM
INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ18NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ18NM-ND
Fixed Inductors IMC1812RQ18NM-ND
18nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)

18nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ18NM IMC1812RQ18NM-ND
Product Name INDUCTOR WW 18NH 20% 1812 18nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0180 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details