Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER120K

Description
12µH Unshielded Inductor 630mA 250mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Inductor 630mA 250mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER120K-ND
Fixed Inductors IMC2220ER120K-ND
12µH Unshielded Inductor 630mA 250mOhm Max 2220 (5650 Metric)

12µH Unshielded Inductor 630mA 250mOhm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER120K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C102KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1702821 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details