Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER681K

Description
680µH Unshielded Inductor 100mA 10Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Inductor 100mA 10Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER681K-ND
Fixed Inductors IMC2220ER681K-ND
680µH Unshielded Inductor 100mA 10Ohm Max 2220 (5650 Metric)

680µH Unshielded Inductor 100mA 10Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER681K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176788-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details