270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1812RQR27M-ND | IMC1812RQR27M |
| Product Name | Fixed Inductors | INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |