Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ151J

Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ151J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ151J-ND
Fixed Inductors IMC1812RQ151J-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ151J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ151J
INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ151J
INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ151J-ND IMC1812RQ151J
Product Name Fixed Inductors INDUCTOR WW 150UH 5% 1812 150¦H 105mA - - Ferrite Core ¦5% Unshielded 9 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers