Vishay Intertechnology, Inc. 1uH 7.96MHz 1.8A Inductor and Choke IMC2220ER1R0K

Description
Inductor High Frequency Chip Molded Wirewound 1uH 10% 7.96MHz 10Q-Factor 1.8A 0.03Ohm DCR 2220 T/R Product overview: IMC2220ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor High Frequency Chip Molded Wirewound 1uH 10% 7.96MHz 10Q-Factor 1.8A 0.03Ohm DCR 2220 T/R Product overview: IMC2220ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 7.96MHz 1.8A Inductor and Choke - 71-IMC2220ER1R0K - ERSAELECTRONICS PTE. LTD.
Singapore
1uH 7.96MHz 1.8A Inductor and Choke
71-IMC2220ER1R0K
1uH 7.96MHz 1.8A Inductor and Choke 71-IMC2220ER1R0K
Inductor High Frequency Chip Molded Wirewound 1uH 10% 7.96MHz 10Q-Factor 1.8A 0.03Ohm DCR 2220 T/R Product overview: IMC2220ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER1R0K can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Molded Wirewound 1uH 10% 7.96MHz 10Q-Factor 1.8A 0.03Ohm DCR 2220 T/R Product overview: IMC2220ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IMC2220ER1R0KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER1R0KTR-ND
Fixed Inductors 541-IMC2220ER1R0KTR-ND
1µH Unshielded Inductor 1.8A 30mOhm Max 2220 (5650 Metric)

1µH Unshielded Inductor 1.8A 30mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC2220ER1R0KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC2220ER1R0KCT-ND
Fixed Inductors 541-IMC2220ER1R0KCT-ND
FIXED IND 1UH 1.8A 30 MOHM SMD

FIXED IND 1UH 1.8A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC2220ER1R0KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1.8A 30 MOHM SMD

FIXED IND 1UH 1.8A 30 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IMC2220ER1R0K 541-IMC2220ER1R0KTR-ND
Product Name 1uH 7.96MHz 1.8A Inductor and Choke Fixed Inductors
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers