Vishay Precision Group Fixed Inductors IMCH1812ER5R6K

Description
FIXED IND 5.6UH 650MA 300 MOHM
Request a Quote Datasheet
Description
FIXED IND 5.6UH 650MA 300 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMCH1812ER5R6KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 650MA 300 MOHM

FIXED IND 5.6UH 650MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IMCH1812ER5R6KTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 650mA 300mOhm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 650mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Hf Inductor, 5.6Uh, 650Ma 10% 30Mhz; Current Rating Vishay - 53K5113 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 5.6Uh, 650Ma 10% 30Mhz; Current Rating Vishay
53K5113
Hf Inductor, 5.6Uh, 650Ma 10% 30Mhz; Current Rating Vishay 53K5113
HF INDUCTOR, 5.6UH, 650MA 10% 30MHZ; Current Rating:650mA; DC Current Rating:650mA; DC Resistance Max:0.3ohm; Inductance:5.6µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

HF INDUCTOR, 5.6UH, 650MA 10% 30MHZ; Current Rating:650mA; DC Current Rating:650mA; DC Resistance Max:0.3ohm; Inductance:5.6µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IMCH1812ER5R6KCT-ND 53K5113
Product Name Fixed Inductors Hf Inductor, 5.6Uh, 650Ma 10% 30Mhz; Current Rating Vishay
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details