Vishay Intertechnology, Inc. INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ221J

Description
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ221J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ221J
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ221J
INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ221J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ221J-ND
Fixed Inductors IMC1812RQ221J-ND
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ221J IMC1812RQ221J-ND
Product Name INDUCTOR WW 220UH 5% 1812 220¦H 100mA - - Ferrite Core ¦5% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-1676949-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details