Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER152J

Description
1.5mH Unshielded Inductor 70mA 20Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
1.5mH Unshielded Inductor 70mA 20Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER152J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER152J-ND
Fixed Inductors IMC2220ER152J-ND
1.5mH Unshielded Inductor 70mA 20Ohm Max 2220 (5650 Metric)

1.5mH Unshielded Inductor 70mA 20Ohm Max 2220 (5650 Metric)

Buy Now Datasheet
SMD 1.5MH 70MA 20 OHM Inductor and Choke - 71-IMC2220ER152J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 70MA 20 OHM Inductor and Choke
71-IMC2220ER152J
SMD 1.5MH 70MA 20 OHM Inductor and Choke 71-IMC2220ER152J
FIXED IND 1.5MH 70MA 20 OHM SMD Product overview: IMC2220ER152J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 70MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 70MA, 20 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER152J can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 70MA 20 OHM SMD Product overview: IMC2220ER152J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 70MA, 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 70MA, 20 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER152J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC2220ER152J-ND 71-IMC2220ER152J
Product Name Fixed Inductors SMD 1.5MH 70MA 20 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details