Vishay Intertechnology, Inc. INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR33K

Description
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ESR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ESR33K
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR33K
INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ESR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ESR33K-ND
Fixed Inductors IMC1812ESR33K-ND
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ESR33K IMC1812ESR33K-ND
Product Name INDUCTOR WW 330NH 10% 1812 330nH 430mA - - Non-Magnetic Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 430 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details