Vishay Intertechnology, Inc. Fixed Inductors IMC1812ET1R0K

Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ET1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ET1R0K-ND
Fixed Inductors IMC1812ET1R0K-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max - IMC1812ET1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max
IMC1812ET1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max IMC1812ET1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ET1R0K-ND IMC1812ET1R0K
Product Name Fixed Inductors INDUCTOR WW 1.0UH 10% 1812 1¦H 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details