Vishay Intertechnology, Inc. Fixed Inductors IMCH1812ER3R3K

Description
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER3R3K-ND
Fixed Inductors IMCH1812ER3R3K-ND
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
3.3uH 7.96MHz 0.75A Inductor and Choke - 71-IMCH1812ER3R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 7.96MHz 0.75A Inductor and Choke
71-IMCH1812ER3R3K
3.3uH 7.96MHz 0.75A Inductor and Choke 71-IMCH1812ER3R3K
Inductor RF Chip Molded Wirewound 3.3uH 10% 7.96MHz 10Q-Factor 0.75A 0.22Ohm DCR 1812 T/R Product overview: IMCH1812ER3R3K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 7.96MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 7.96MHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMCH1812ER3R3K can be used for catalog matching and distributor lookup.

Inductor RF Chip Molded Wirewound 3.3uH 10% 7.96MHz 10Q-Factor 0.75A 0.22Ohm DCR 1812 T/R Product overview: IMCH1812ER3R3K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 7.96MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 7.96MHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMCH1812ER3R3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1000318-IMCH1812ER3R3K
Inductors, Coils, Chokes - Fixed Inductors 1000318-IMCH1812ER3R3K
Win Source Part Number: 1000318-IMCH1812ER3R 3K Category: Inductors, Coils, Chokes>Fixed Inductors Series: IMCH-1812 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 45MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 220mOhm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Vishay Dale

Win Source Part Number: 1000318-IMCH1812ER3R3K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMCH-1812
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 45MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 220mOhm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMCH1812ER3R3K-ND 71-IMCH1812ER3R3K 1000318-IMCH1812ER3R3K
Product Name Fixed Inductors 3.3uH 7.96MHz 0.75A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details