5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | IMC1812RQ5R6K-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Powdered Iron; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |