Vishay Intertechnology, Inc. Fixed Inductors IMS05EB152K

Description
1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB152K-ND
Fixed Inductors IMS05EB152K-ND
1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial

1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB152K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details