Vishay Intertechnology, Inc. Fixed Inductors IMS05EB3R9K

Description
3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB3R9K-ND
Fixed Inductors IMS05EB3R9K-ND
3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial

3.9µH Shielded Molded Inductor 450mA 400mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB3R9K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details