Vishay Intertechnology, Inc. INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ET560K

Description
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ET560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ET560K
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ET560K
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ET560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ET560K-ND
Fixed Inductors IMC1812ET560K-ND
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ET560K IMC1812ET560K-ND
Product Name INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 135 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details