Vishay Intertechnology, Inc. INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max IMC1812RX100K

Description
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max - IMC1812RX100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max
IMC1812RX100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max IMC1812RX100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RX100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RX100K-ND
Fixed Inductors IMC1812RX100K-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RX100K IMC1812RX100K-ND
Product Name INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details