Vishay Intertechnology, Inc. Fixed Inductors IMS05BHR39J

Description
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial
Request a Quote Datasheet
Description
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BHR39J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BHR39J-ND
Fixed Inductors IMS05BHR39J-ND
390nH Shielded Molded Inductor 670mA 180mOhm Max Axial

390nH Shielded Molded Inductor 670mA 180mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BHR39J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details