Vishay Intertechnology, Inc. INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR22M

Description
INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR22M
INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR22M
INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR22M-ND
Fixed Inductors IMC1812RQR22M-ND
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQR22M IMC1812RQR22M-ND
Product Name INDUCTOR WW 220NH 20% 1812 220nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers