Vishay Intertechnology, Inc. Fixed Inductors IMS05BH100K

Description
10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH100K-ND
Fixed Inductors IMS05BH100K-ND
10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial

10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH100K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details