Vishay Intertechnology, Inc. Fixed Inductors IMS05EB5R6K

Description
5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1543-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1543-ND
Fixed Inductors 541-1543-ND
5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial

5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1543-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Specs
Application RF Choke
View Details