Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ220J

Description
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ220J-ND
Fixed Inductors IMC1812RQ220J-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ220J
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ220J
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ220J-ND IMC1812RQ220J
Product Name Fixed Inductors INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details