Vishay Intertechnology, Inc. Fixed Inductors - IMC2220ER3R3K IMC2220ER3R3K

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 731366-IMC2220ER3R3K Series: IMC-2220 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 2220 (5650 Metric) Current Rating: 1.12A Shielding: Unshielded Inductance: 3.3μH Mounting: SMD Tolerance: ±10% Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 34MHz Test Frequency: 7.96MHz Size: 0.221" L x 0.197" W (5.60mm x 5.00mm) Family Name: IMC-2220 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Manufacturer Homepage: www.vishay.com Manufacturer Package: 2220 (5650 Metric) Height - Seated (Maximum): 0.165" (4.20mm) Alternative Parts (Cross-Reference): AISM-2220-3R3J-T; AISM-2220-3R3KT; CM565050-3R3KO; Introduction Date: September 25, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 731366-IMC2220ER3R3K Series: IMC-2220 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 2220 (5650 Metric) Current Rating: 1.12A Shielding: Unshielded Inductance: 3.3μH Mounting: SMD Tolerance: ±10% Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 34MHz Test Frequency: 7.96MHz Size: 0.221" L x 0.197" W (5.60mm x 5.00mm) Family Name: IMC-2220 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Manufacturer Homepage: www.vishay.com Manufacturer Package: 2220 (5650 Metric) Height - Seated (Maximum): 0.165" (4.20mm) Alternative Parts (Cross-Reference): AISM-2220-3R3J-T; AISM-2220-3R3KT; CM565050-3R3KO; Introduction Date: September 25, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IMC2220ER3R3K
731366-IMC2220ER3R3K
Fixed Inductors - IMC2220ER3R3K 731366-IMC2220ER3R3K
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 731366-IMC2220ER3R3K Series: IMC-2220 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 2220 (5650 Metric) Current Rating: 1.12A Shielding: Unshielded Inductance: 3.3μH Mounting: SMD Tolerance: ±10% Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 34MHz Test Frequency: 7.96MHz Size: 0.221" L x 0.197" W (5.60mm x 5.00mm) Family Name: IMC-2220 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Manufacturer Homepage: www.vishay.com Manufacturer Package: 2220 (5650 Metric) Height - Seated (Maximum): 0.165" (4.20mm) Alternative Parts (Cross-Reference): AISM-2220-3R3J-T; AISM-2220-3R3KT; CM565050-3R3KO; Introduction Date: September 25, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 731366-IMC2220ER3R3K
Series: IMC-2220
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 2220 (5650 Metric)
Current Rating: 1.12A
Shielding: Unshielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 34MHz
Test Frequency: 7.96MHz
Size: 0.221" L x 0.197" W (5.60mm x 5.00mm)
Family Name: IMC-2220
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2220 (5650 Metric)
Height - Seated (Maximum): 0.165" (4.20mm)
Alternative Parts (Cross-Reference): AISM-2220-3R3J-T; AISM-2220-3R3KT; CM565050-3R3KO;
Introduction Date: September 25, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - IMC2220ER3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER3R3K-ND
Fixed Inductors IMC2220ER3R3K-ND
3.3µH Unshielded Inductor 1.12A 80mOhm Max 2220 (5650 Metric)

3.3µH Unshielded Inductor 1.12A 80mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
SMD 3.3UH 1.12A 80MOHM Inductor and Choke - 71-IMC2220ER3R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.12A 80MOHM Inductor and Choke
71-IMC2220ER3R3K
SMD 3.3UH 1.12A 80MOHM Inductor and Choke 71-IMC2220ER3R3K
FIXED IND 3.3UH 1.12A 80MOHM SMD Product overview: IMC2220ER3R3K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.12A, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.12A, 80MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER3R3K can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.12A 80MOHM SMD Product overview: IMC2220ER3R3K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.12A, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.12A, 80MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER3R3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 731366-IMC2220ER3R3K IMC2220ER3R3K-ND 71-IMC2220ER3R3K
Product Name Fixed Inductors - IMC2220ER3R3K Fixed Inductors SMD 3.3UH 1.12A 80MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
Inductance Range 3.3 microH 3.3 microH
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers