Vishay Precision Group Fixed Inductors IMCH1812ER8R2K

Description
8.2µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER8R2K-ND
Fixed Inductors IMCH1812ER8R2K-ND
8.2µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Hf Inductor, 8.2Uh, 600Ma 10% 25Mhz; Current Rating Vishay - 53K5116 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 8.2Uh, 600Ma 10% 25Mhz; Current Rating Vishay
53K5116
Hf Inductor, 8.2Uh, 600Ma 10% 25Mhz; Current Rating Vishay 53K5116
HF INDUCTOR, 8.2UH, 600MA 10% 25MHZ; Current Rating:600mA; DC Current Rating:600mA; DC Resistance Max:0.4ohm; Inductance:8.2µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

HF INDUCTOR, 8.2UH, 600MA 10% 25MHZ; Current Rating:600mA; DC Current Rating:600mA; DC Resistance Max:0.4ohm; Inductance:8.2µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMCH1812ER8R2K-ND 53K5116
Product Name Fixed Inductors Hf Inductor, 8.2Uh, 600Ma 10% 25Mhz; Current Rating Vishay
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details