Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max IMC1812RQ5R6J

Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max - IMC1812RQ5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max
IMC1812RQ5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max IMC1812RQ5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ5R6J-ND
Fixed Inductors IMC1812RQ5R6J-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ5R6J IMC1812RQ5R6J-ND
Product Name INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details