Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER332J

Description
3.3mH Unshielded Inductor 40mA 60Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
3.3mH Unshielded Inductor 40mA 60Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER332J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER332J-ND
Fixed Inductors IMC2220ER332J-ND
3.3mH Unshielded Inductor 40mA 60Ohm Max 2220 (5650 Metric)

3.3mH Unshielded Inductor 40mA 60Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER332J-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers