10µH Unshielded Inductor 690mA 210mOhm Max 2220 (5650 Metric)
10µH Unshielded Inductor 690mA 210mOhm Max 2220 (5650 Metric)
10µH Unshielded Inductor 690mA 210mOhm Max 2220 (5650 Metric)
Manufacturer: Vishay Dale
Win Source Part Number: 776762-IMC2220ER100K
Series: IMC-2220
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 2220 (5650 Metric)
Current Rating: 690mA
Shielding: Unshielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 19MHz
Test Frequency: 2.52MHz
Family Name: IMC-2220
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 210 mOhm Max
Dimension: 0.221" L x 0.197" W (5.60mm x 5.00mm)
Manufacturer Package: 2220 (5650 Metric)
Height - Seated (Maximum): 0.165" (4.20mm)
Alternative Parts (Cross-Reference): B82442A1103J; AISM-2220-100J-T; AISM-2220-100KT; BCL565050100KLF;
Introduction Date: September 25, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
FIXED IND 10UH 690MA 210MOHM SMD Product overview: IMC2220ER100K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER100K can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IMC2220ER100KDKR-ND | 776762-IMC2220ER100K | 71-IMC2220ER100K |
| Product Name | Fixed Inductors | Fixed Inductors - IMC2220ER100K | SMD 10UH 690MA 210MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| DCR | 0.2100 ohms | 0.2100 ohms |