Vishay Intertechnology, Inc. Fixed Inductors IMS05EB122K

Description
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet
Description
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB122K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB122K-ND
Fixed Inductors IMS05EB122K-ND
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial

1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB122K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - 2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details