Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER270K

Description
27µH Unshielded Inductor 440mA 520mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Inductor 440mA 520mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER270K-ND
Fixed Inductors IMC2220ER270K-ND
27µH Unshielded Inductor 440mA 520mOhm Max 2220 (5650 Metric)

27µH Unshielded Inductor 440mA 520mOhm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER270K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.5200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567569 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details