Vishay Intertechnology, Inc. Fixed Inductors IMS05BH470K

Description
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH470K-ND
Fixed Inductors IMS05BH470K-ND
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial

47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH470K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details