Vishay Intertechnology, Inc. Fixed Inductors IMC1812ESR82J

Description
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ESR82J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ESR82J-ND
Fixed Inductors IMC1812ESR82J-ND
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ESR82J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ESR82J
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR82J
INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ESR82J-ND IMC1812ESR82J
Product Name Fixed Inductors INDUCTOR WW 820NH 5% 1812 820nH 250mA - - Non-Magnetic Core ¦5% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N0 0402DC-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details