Vishay Intertechnology, Inc. SMD 47uH 140mA 5 Ohm Inductor and Choke IMC1812RQ470K

Description
47uH 10% 1812 SMD Inductor, 140mA, 5 Ohm DCR, 2.52MHz Product overview: IMC1812RQ470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA, 5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, 5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH 10% 1812 SMD Inductor, 140mA, 5 Ohm DCR, 2.52MHz Product overview: IMC1812RQ470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA, 5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, 5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ470K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 140mA 5 Ohm Inductor and Choke - 71-IMC1812RQ470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 140mA 5 Ohm Inductor and Choke
71-IMC1812RQ470K
SMD 47uH 140mA 5 Ohm Inductor and Choke 71-IMC1812RQ470K
47uH 10% 1812 SMD Inductor, 140mA, 5 Ohm DCR, 2.52MHz Product overview: IMC1812RQ470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA, 5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, 5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ470K can be used for catalog matching and distributor lookup.

47uH 10% 1812 SMD Inductor, 140mA, 5 Ohm DCR, 2.52MHz Product overview: IMC1812RQ470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA, 5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, 5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IMC1812RQ470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ470K-ND
Fixed Inductors IMC1812RQ470K-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IMC1812RQ470K IMC1812RQ470K-ND IMC1812RQ470K
Product Name SMD 47uH 140mA 5 Ohm Inductor and Choke Fixed Inductors INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Core Material Ferrite Powdered Iron; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details