470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1812RV471K-ND | IMC1812RV471K |
| Product Name | Fixed Inductors | INDUCTOR WW 470UH 10% 1812 470¦H 62mA - - Ferrite Core ¦10% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |