Vishay Intertechnology, Inc. INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max IMC1812RV6R8K

Description
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max - IMC1812RV6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max
IMC1812RV6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max IMC1812RV6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RV6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV6R8K-ND
Fixed Inductors IMC1812RV6R8K-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RV6R8K IMC1812RV6R8K-ND
Product Name INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 285 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N7 0402DC-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details