Vishay Intertechnology, Inc. Fixed Inductors IMS05BH120K

Description
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet
Description
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH120K-ND
Fixed Inductors IMS05BH120K-ND
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial

12µH Shielded Molded Inductor 200mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH120K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details