DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
100
150
200
250
300
350
360
370
380
390
400
410
412
413
414
415
416
417
418
419
420
421
422
423
424
430
440
450
460
470
480
500
550
600
650
700
750
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 100 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 110 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 120 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 130 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 160 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 180 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.4 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.4 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 2.7 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 200 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 220 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 240 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 25 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 27 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 27 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 27 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 27 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 270 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 270 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 270 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 270 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 270 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.3 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.6 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.6 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 3.9 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 30 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 30 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 30 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 30 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 300 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 300 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 33 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 33 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 33 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 33 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 330 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 330 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 330 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 35 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 350 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 36 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 36 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 36 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 360 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 360 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 39 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 39 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 39 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 39 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 390 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 390 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 390 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4.3 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 4.7 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 40 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 40 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 400 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 43 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 43 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 43 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 430 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 430 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 47 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 47 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 47 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 47 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 470 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 470 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 470 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 470 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5.1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.1 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.6 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5.6 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.6 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5.6 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 5.6 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 50 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 50 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 50 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 500 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 500 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 51 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 51 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 51 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 510 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 510 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 510 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 56 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 56 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 56 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 56 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 560 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 560 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 560 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 6.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.2 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 6.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 6.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.8 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.8 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 600 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 62 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 62 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 620 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 620 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 68 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 68 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 68 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 680 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 680 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 680 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 700 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 75 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 75 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 75 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 750 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 750 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 8.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 8.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 8.2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 8.2 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 800 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 82 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 82 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 82 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 820 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 820 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 820 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 9.1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 9.1 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 9.1 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 900 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 91 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 91 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound | |
| 910 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 910 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| CAP | |
| CW-5 .1 5% E12 E3 | |
| CW-5 .15 10% B12 | |
| CW-5 .2 5% E12 E3 | |
| CW-5 .22 10% B12 | |
| CW-5 .22 5% E12 E3 | |
| CW-5 .22 5% E73 E3 | |
| CW-5 .27 10% B12 | |
| CW-5 .3 5% E12 E3 | |
| CW-5 .33 10% B12 | |
| CW-5 .33 5% E12 E3 | |
| CW-5 .47 5% B12 | |
| CW-5 .5 10% B12 | |
| CW-5 .5 5% B12 | |
| CW-5 .5 5% E12 E3 | |
| CW-5 2.2K 5% B12 | |
| CW-5 2.2K 5% E12 E3 | |
| CW-5 2.5K 5% B12 | |
| CW-5 2.7 5% B12 | |
| CW-5 2.7K 5% B12 | |
| CW-5 2.7K 5% E12 E3 | |
| CW-5 25 5% B12 | |
| CW-5 25 5% E12 E3 | |
| CW-5 270 5% E12 E3 | |
| CW-5 27K 5% E12 E3 | |
| CW-5 2K 5% E12 E3 | |
| CW-5 3 5% E12 E3 | |
| CW-5 3.3 5% E12 E3 | |
| CW-5 3.3K 5% E12 E3 | |
| CW-5 3.3K 5% E73 E3 | |
| CW-5 3.9K 5% B12 | |
| CW-5 30 5% E12 E3 | |
| CW-5 300 5% B12 | |
| CW-5 300 5% E12 E3 | |
| CW-5 30K 5% B12 | |
| CW-5 30K 5% E12 E3 | |
| CW-5 33 5% B12 | |
| CW-5 330 5% B12 | |
| CW-5 330 5% E12 E3 | |
| CW-5 33K 5% E12 E3 | |
| CW-5 350 5% B12 | |
| CW-5 35K 5% E12 E3 | |
| CW-5 39K 5% B12 | |
| CW-5 39K 5% E12 E3 | |
| CW-5 3K 5% B12 | |
| CW-5 3K 5% E12 E3 | |
| CW-5 4 5% B12 | |
| CW-5 4 5% E12 E3 | |
| CW-5 4.2K 5% E12 E3 | |
| CW-5 4.7K 5% E12 E3 | |
| CW-5 40 5% B12 | |
| CW-5 40 5% E12 E3 | |
| CW-5 400 5% B12 | |
| CW-5 400 5% E12 E3 | |
| CW-5 40K 5% E12 E3 | |
| CW-5 43 5% E73 E3 | |
| CW-5 43K 5% E12 E3 | |
| CW-5 45K 5% E12 E3 | |
| CW-5 47 5% B12 | |
| CW-5 47 5% E12 E3 | |
| CW-5 470 5% B12 | |
| CW-5 470 5% E12 E3 | |
| CW-5 47K 5% E12 E3 | |
| CW-5 47K 5% E73 E3 | |
| CW-5 4K 5% E12 E3 | |
| CW-5 5 5% B12 | |
| CW-5 5 5% E12 E3 | |
| CW-5 5.1 5% B12 | |
| CW-5 5.1 5% E73 E3 | |
| CW-5 5.1K 5% B12 | |
| CW-5 5.1K 5% E73 E3 | |
| CW-5 5.6K 5% E12 E3 | |
| CW-5 500 5% B12 | |
| CW-5 500 5% E12 E3 | |
| CW-5 50K 5% B12 | |
| CW-5 50K 5% E12 E3 | |
| CW-5 560 5% B12 | |
| CW-5 56K 5% E12 E3 | |
| CW-5 5K 5% B12 | |
| CW-5 5K 5% E12 E3 | |
| CW-5 600 5% B12 | |
| CW-5 62 5% E12 E3 | |
| CW-5 6K 5% B12 | |
| CW-5 6K 5% E12 E3 | |
| CW-5 7.5 5% E12 E3 | |
| CW-5 700 5% B12 | |
| CW-5 75 5% E12 E3 | |
| CW-5 750 5% B12 | |
| CW-5 750 5% E12 E3 | |
| CW-5 7K 5% E12 E3 | |
| CW-5 8 5% E73 E3 | |
| CW-5 800 5% B12 | |
| CW-5 82 5% B12 | |
| CW-5 82 5% E12 E3 | |
| CW-5 820 5% E12 E3 | |
| CW-5 900 5% B12 | |
| CW-5 9K 5% B12 | |
| CW-7 .1 5% E12 E3 | |
| CW-7 .18 5% E12 E3 | |
| CW-7 100 5% B12 | |
| CW-7 100 5% E12 E3 | |
| CW-7 10K 5% E12 E3 | |
| CW-7 1K 5% E12 E3 | |
| CW-7 270 5% E12 E3 | |
| CW-7 4.7 5% E12 E3 | |
| CW-7 4.7K 5% B12 | |
| CW-7 47K 5% B12 | |
| CW-7 47K 5% E12 E3 | |
| CW-7 560 5% E12 E3 | |
| RES 2.7K OHM 6.5W 5% AXIAL | |
| RES 2K OHM 6.5W 5% AXIAL | |
| RES 3.9K OHM 6.5W 5% AXIAL | |
| RES 33 OHM 6.5W 5% AXIAL | |
| RES 390 OHM 6.5W 5% AXIAL | |
| RES 40 OHM 6.5W 5% AXIAL | |
| RES 400 OHM 6.5W 5% AXIAL | |
| RES 47 OHM 6.5W 5% AXIAL | |
| RES 6.8K OHM 6.5W 5% AXIAL | |
| RES 600 OHM 6.5W 5% AXIAL | |
| RES 8K OHM 6.5W 5% AXIAL | |
| RES 900 OHM 6.5W 5% AXIAL |
| << Prev | Next >> |