Vishay Precision Group Wirewound Resistors CW00556R00JE73

Description
CW-5 56 5% E73 e3
Request a Quote Datasheet
Description
CW-5 56 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00556R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00556R00JE73
Wirewound Resistors 3110-CW00556R00JE73
CW-5 56 5% E73 e3

CW-5 56 5% E73 e3

Supplier's Site Datasheet
RES 56 OHM 6.5W 5% WW AXIAL - CW00556R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 6.5W 5% WW AXIAL
CW00556R00JE73
RES 56 OHM 6.5W 5% WW AXIAL CW00556R00JE73
RES 56ohm 6.5W 5% WW AXIAL

RES 56ohm 6.5W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW00556R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00556R00JE73-ND
Through Hole Resistors CW00556R00JE73-ND
56 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Vishay - 65K3554 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Vishay
65K3554
Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Vishay 65K3554
WIREWOUND RESISTOR, 56 OHM, 5W, 5%; Resistance:56ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 5W, 5%; Resistance:56ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site
Power Resistor; Resistance Vishay - 65K3555 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
65K3555
Power Resistor; Resistance Vishay 65K3555
POWER RESISTOR; Resistance:56ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

POWER RESISTOR; Resistance:56ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW00556R00JE73 CW00556R00JE73 CW00556R00JE73-ND 65K3554 65K3555
Product Name Wirewound Resistors RES 56 OHM 6.5W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Vishay Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details