Vishay Intertechnology, Inc. RES 100K OHM 13W 5% WW AXIAL CW010100K0JE733

Description
RES 100Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 13W 5% WW AXIAL - CW010100K0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 13W 5% WW AXIAL
CW010100K0JE733
RES 100K OHM 13W 5% WW AXIAL CW010100K0JE733
RES 100Kohm 13W 5% WW AXIAL

RES 100Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010100K0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100K0JE733-ND
Through Hole Resistors CW010100K0JE733-ND
100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 100K 5% E73 E3 Vishay - 70P3757 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 100K 5% E73 E3 Vishay
70P3757
Cw-10-3 100K 5% E73 E3 Vishay 70P3757
CW-10-3 100K 5% E73 e3

CW-10-3 100K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010100K0JE733 CW010100K0JE733-ND 70P3757
Product Name RES 100K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 100K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers