Vishay Intertechnology, Inc. RES 270 OHM 6.5W 5% WW AXIAL CW005270R0JE73

Description
RES 270ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 270ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 6.5W 5% WW AXIAL - CW005270R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 6.5W 5% WW AXIAL
CW005270R0JE73
RES 270 OHM 6.5W 5% WW AXIAL CW005270R0JE73
RES 270ohm 6.5W 5% WW AXIAL

RES 270ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW005270R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005270R0JE73
Wirewound Resistors 3110-CW005270R0JE73
CW-5 270 5% E73 e3

CW-5 270 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-270RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-270RTR-ND
Through Hole Resistors CWD-270RTR-ND
270 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-270RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-270RCT-ND
Through Hole Resistors CWD-270RCT-ND
270 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005270R0JE73 3110-CW005270R0JE73 CWD-270RTR-ND
Product Name RES 270 OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers