Vishay Intertechnology, Inc. 6.5W,.5,5%,BULK CW005R5000JB12

Description
6.5W,.5,5%,BULK
Request a Quote Datasheet
Description
6.5W,.5,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5W,.5,5%,BULK - CW005R5000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
6.5W,.5,5%,BULK
CW005R5000JB12
6.5W,.5,5%,BULK CW005R5000JB12
6.5W,.5,5%,BULK

6.5W,.5,5%,BULK

Supplier's Site
Through Hole Resistors - 541-CW005R5000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R5000JB12-ND
Through Hole Resistors 541-CW005R5000JB12-ND
CW-5 .5 5% B12

CW-5 .5 5% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW005R5000JB12 541-CW005R5000JB12-ND
Product Name 6.5W,.5,5%,BULK Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 6.5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers